UIY Inc. 29 to 34GHz – Band Pass Filter UIYBPF3013A

Description
29 to 34GHz – Band Pass Filter
Request a Quote Datasheet
Description
29 to 34GHz – Band Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
29 to 34GHz – Band Pass Filter - UIYBPF3013A - UIY Inc.
Shenzhen, China
29 to 34GHz – Band Pass Filter
UIYBPF3013A
29 to 34GHz – Band Pass Filter UIYBPF3013A
29 to 34GHz – Band Pass Filter

29 to 34GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF3013A
Product Name 29 to 34GHz – Band Pass Filter
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 2.90E7 to 3.40E7 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF13068A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 MHz
View Details
RF Band Pass Filter - UIYBPF237158A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 55 C (-4 to 131 F)
Bandwidth 137000 to 167000 kHz
View Details
RF Band Stop Filter - UIYBSF14768A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 1557 to 1615 MHz
View Details
RF Band Pass Filter - UIYBPF6020A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 400 MHz
View Details