UIY Inc. RF Band Pass Filter UIYBPF4430A

Description
3 to 5GHz – Band Pass Filter
Request a Quote
Description
3 to 5GHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBPF4430A is an RF Band Pass Filter designed for applications within the frequency range of 3.0 to 5.0 GHz. It features a maximum insertion loss of 1.5 dB and a maximum voltage standing wave ratio (VSWR) of 1.5. The filter provides a rejection of 60 dB at the center frequency plus or minus 1500 MHz, making it suitable for high-performance RF applications. It can handle up to 10 watts of power and is equipped with an SMA-F connector. The operating temperature range for this product is from -40 to +85 degrees Celsius. This filter is applicable in military, space, and commercial sectors, and custom designs are available upon request.

Datasheet Summary
Powered by GS/AI

The UIYBPF4430A is an RF Band Pass Filter designed for applications within the frequency range of 3.0 to 5.0 GHz. It features a maximum insertion loss of 1.5 dB and a maximum voltage standing wave ratio (VSWR) of 1.5. The filter provides a rejection of 60 dB at the center frequency plus or minus 1500 MHz, making it suitable for high-performance RF applications. It can handle up to 10 watts of power and is equipped with an SMA-F connector. The operating temperature range for this product is from -40 to +85 degrees Celsius. This filter is applicable in military, space, and commercial sectors, and custom designs are available upon request.

Suppliers

Company
Product
Description
Supplier Links
RF Band Pass Filter - UIYBPF4430A - UIY Inc.
Shenzhen, China
RF Band Pass Filter
UIYBPF4430A
RF Band Pass Filter UIYBPF4430A
3 to 5GHz – Band Pass Filter

3 to 5GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF4430A
Product Name RF Band Pass Filter
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 3.00E6 to 5.00E6 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF11579A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 470000 to 488000 kHz
View Details
2 to 13GHz – High Pass Filter - UIYHPF4022A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 934 MHz
View Details
RF Band Pass Filter - UIYBPF10849A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 3000 MHz
View Details
RF Band Pass Filter - UIYBPF15547A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 7.00E6 to 9.00E6 kHz
View Details