UIY Inc. 9663 to 10083MHz – Band Pass Filter UIYBPF4012B

Description
9663 to 10083MHz – Band Pass Filter
Request a Quote Datasheet
Description
9663 to 10083MHz – Band Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9663 to 10083MHz – Band Pass Filter - UIYBPF4012B - UIY Inc.
Shenzhen, China
9663 to 10083MHz – Band Pass Filter
UIYBPF4012B
9663 to 10083MHz – Band Pass Filter UIYBPF4012B
9663 to 10083MHz – Band Pass Filter

9663 to 10083MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF4012B
Product Name 9663 to 10083MHz – Band Pass Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 18000 MHz
Bandwidth 9.66E6 to 1.01E7 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Stop Filter - UIYBSF247100A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -20 to 65 C (-4 to 149 F)
Fc 870 to 880 MHz
View Details
RF Band Pass Filter - UIYBPF7979A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 650000 to 2.70E6 kHz
View Details
15 to 19GHz – Band Pass Filter - UIYBPF4515A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 26000 MHz
Bandwidth 1.50E7 to 1.90E7 kHz
View Details
RF Band Pass Filter - UIYBPF6232A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 7000 MHz
View Details