DC-8GHz low pass filter for military, space, and commercial applications with a pass band insertion loss of 1.0 dB max, VSWR of 1.8 max, and 50 dB rejection at 9.3 to 15.0 GHz. Operating temperature range is -40 to +85 °C. Features an SMA-F connector and mechanical dimensions of 30.0 mm length, 25.0 mm width, and 12.0 mm height. Supports a power rating of 50 W.
DC-8GHz – Low Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYLPF3022A |
| Product Name | DC-8GHz – Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 9300 to 15000 MHz |
| Bandwidth | 8.00E6 kHz |