136 to 200 MHz band pass filter in a standard mechanical package with SMA-F or N-F connectors, operating over -40 to +85 °C, with insertion loss up to 2.0 dB, VSWR up to 1.4, and power handling up to 100 W. The series supports reject bands at 88-108 MHz with 60 dB attenuation and 40 dB rejection at ±3.0 to ±6.5 MHz from center frequency depending on model.
136 to 200MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF250166A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 88 to 108 MHz |
| Bandwidth | 136000 to 200000 kHz |