UIY Inc. 33 to 37GHz – Band Pass Filter UIYBPF4814B

Description
33 to 37GHz – Band Pass Filter
Request a Quote Datasheet
Description
33 to 37GHz – Band Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 to 37GHz – Band Pass Filter - UIYBPF4814B - UIY Inc.
Shenzhen, China
33 to 37GHz – Band Pass Filter
UIYBPF4814B
33 to 37GHz – Band Pass Filter UIYBPF4814B
33 to 37GHz – Band Pass Filter

33 to 37GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF4814B
Product Name 33 to 37GHz – Band Pass Filter
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 3.30E7 to 3.70E7 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF12565C - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 4000 MHz
View Details
DC-9GHz – Low Pass Filter - UIYLPF2522A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 12000 to 16000 MHz
View Details
23 to 28GHz – Band Pass Filter - UIYBPF3514B - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 2.30E7 to 2.80E7 kHz
View Details
RF Notch Filter - UIYBSF20960A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 1700 to 1900 MHz
View Details