870 to 880 MHz band pass filter with 2.0 dB maximum insertion loss, 1.0 dB pass band ripple, 1.3 maximum VSWR, and 100 dB rejection at 885-960 MHz, rated for 100 W power handling and operating from -20 to +60 °C. Available with N-F or SMA-F connectors. Cased in a mechanical housing with dimensions approximately 246.0 mm × 238.0 mm × 1.75 mm (9.685 in × 9.370 in × 0.068 in). Designed for military, space, and commercial applications.
870 to 880MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF24696A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -20 to 60 C (-4 to 140 F) |
| Fc | 885 to 960 MHz |
| Bandwidth | 870000 to 880000 kHz |