UIY Inc. 5.5 to 16.0GHz – High Pass Filter UIYHPF3426A

Description
5.5 to 16.0GHz – High Pass Filter
Request a Quote Datasheet
Description
5.5 to 16.0GHz – High Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5 to 16.0GHz – High Pass Filter - UIYHPF3426A - UIY Inc.
Shenzhen, China
5.5 to 16.0GHz – High Pass Filter
UIYHPF3426A
5.5 to 16.0GHz – High Pass Filter UIYHPF3426A
5.5 to 16.0GHz – High Pass Filter

5.5 to 16.0GHz – High Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYHPF3426A
Product Name 5.5 to 16.0GHz – High Pass Filter
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4200 MHz
Bandwidth 5.50E6 to 1.60E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF183124A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 240000 to 380000 kHz
View Details
RF Band Pass Filter - UIYBPF100145A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -10 to 50 C (14 to 122 F)
Fc 488 to 491 MHz
View Details
RF Band Pass Filter - UIYBPF16768A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1622 to 2000 MHz
View Details
170 to 500MHz – High Pass Filter - UIYHPF3525A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 150 MHz
View Details