UIY Inc. 10 to 18GHz – High Pass Filter UIYHPF2825A

Description
10 to 18GHz – High Pass Filter
Request a Quote Datasheet
Description
10 to 18GHz – High Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 to 18GHz – High Pass Filter - UIYHPF2825A - UIY Inc.
Shenzhen, China
10 to 18GHz – High Pass Filter
UIYHPF2825A
10 to 18GHz – High Pass Filter UIYHPF2825A
10 to 18GHz – High Pass Filter

10 to 18GHz – High Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYHPF2825A
Product Name 10 to 18GHz – High Pass Filter
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 8500 MHz
Bandwidth 1.00E7 to 1.80E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

7 to 18GHz – High Pass Filter - UIYHPF2822A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5900 MHz
View Details
1 to 4GHz – High Pass Filter - UIYHPF7043A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 800 MHz
View Details
RF Band Pass Filter - UIYBPF8648A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 4960 MHz
View Details
2 to 12GHz – High Pass Filter - UIYHPF3733A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1600 MHz
View Details