1.5 to 10.0 GHz high pass filter with ≤2.0 dB insertion loss, 60 dB rejection from DC to 1050 MHz, SMA-F connector, and operating temperature range of -40 to +85 °C. Dimensions are 55.0 mm length by 49.0 mm width with a 2.8 mm diameter thru-hole. Designed for military, space, and commercial applications.
1.5 to 10.0GHz – High Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYHPF5548A |
| Product Name | 1.5 to 10.0GHz – High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 1050 MHz |
| Bandwidth | 1.50E6 to 1.00E7 kHz |