UIYBPF10069A series band pass filters operate from 885 to 889 MHz with a maximum insertion loss of 3.0 dB and a maximum VSWR of 1.5. The filters provide at least 40 dB rejection from DC to 880 MHz and 70 dB rejection from 925 to 960 MHz. They support power handling up to 50 W for SMA-F connector variants and 100 W for N-F connector variants, with an operating temperature range of -40 to +85°C. The mechanical dimensions are 100.0 mm in length and 94.0 mm in height with a through-hole diameter of 2.8 mm, and the overall part tolerance is ±2% unless otherwise specified.
885 to 889MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF10069A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 925 to 960 MHz |
| Bandwidth | 885000 to 889000 kHz |