UIYBPF5026A is a band pass filter operating from 4340 to 4460 MHz with a maximum insertion loss of 3.0 dB, a pass band VSWR of 1.5, and a group delay of 10 ns. It provides a minimum rejection of 50 dB at 2620.8 MHz and 4567.2 MHz, and 60 dB at 806 MHz and 3594 MHz. The filter supports up to 30 W power handling, operates from -40 to +85 °C, and uses an SMA-F connector. It is packaged in a compact unit measuring 50.0 mm in length and 45.0 mm in diameter, with a 2.8 mm thru-hole for mounting. The device is designed for military, space, and commercial applications and includes a one-year standard warranty.
4340 to 4460MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF5026A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 4567 MHz |
| Bandwidth | 4.34E6 to 4.46E6 kHz |