UIY Inc. RF Band Pass Filter UIYBPF10673G

Description
1400 to 2500MHz – Band Pass Filter
Request a Quote
Description
1400 to 2500MHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Band pass filter for 1400 to 2500MHz operation with insertion loss of 0.75 dB max, pass band VSWR of 1.3 max, and power handling of 10 W. Rejection is 50 dB outside the pass band: DC to 1440 MHz and 1570 to 2400 MHz for the 1480-1530 MHz model, and DC to 2200 MHz and 2340 to 4000 MHz for the 2240-2300 MHz model. Operating temperature range is -40 to +70°C. Available with SMA-F or N-F connectors. Package dimensions are 106.0 mm length by 3.5 mm diameter. Supports military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Band pass filter for 1400 to 2500MHz operation with insertion loss of 0.75 dB max, pass band VSWR of 1.3 max, and power handling of 10 W. Rejection is 50 dB outside the pass band: DC to 1440 MHz and 1570 to 2400 MHz for the 1480-1530 MHz model, and DC to 2200 MHz and 2340 to 4000 MHz for the 2240-2300 MHz model. Operating temperature range is -40 to +70°C. Available with SMA-F or N-F connectors. Package dimensions are 106.0 mm length by 3.5 mm diameter. Supports military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
RF Band Pass Filter - UIYBPF10673G - UIY Inc.
Shenzhen, China
RF Band Pass Filter
UIYBPF10673G
RF Band Pass Filter UIYBPF10673G
1400 to 2500MHz – Band Pass Filter

1400 to 2500MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF10673G
Product Name RF Band Pass Filter
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Bandwidth 1.40E6 to 2.50E6 kHz
Insertion Loss 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

8.5 to 13.5GHz – Band Pass Filter - UIYBPF4213A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 19000 MHz
Bandwidth 8.50E6 to 1.35E7 kHz
View Details
RF Band Pass Filter - UIYBPF6565A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.00E6 to 1.30E6 kHz
View Details
24 to 30GHz – Band Pass Filter - UIYBPF3213A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 2.40E7 to 3.00E7 kHz
View Details
RF Band Pass Filter - UIYBPF8383A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.43E6 to 1.47E6 kHz
View Details