8.5 to 13.5 GHz band pass filter with an insertion loss of 1.5 dB max, pass band VSWR of 1.8, and power handling of 10 W. It provides at least 45 dB rejection from DC to 5.5 GHz and from 16.5 to 19.0 GHz, operates from -40 to +70 °C, and uses an SMA-F connector. The unit measures 42.6 mm by 35.2 mm with M2.0 mounting holes.
8.5 to 13.5GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF4213A |
| Product Name | 8.5 to 13.5GHz – Band Pass Filter |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 19000 MHz |
| Bandwidth | 8.50E6 to 1.35E7 kHz |
| Insertion Loss | 1.5 dB |