RF band pass filter covering the 1430 to 1470 MHz range, available in N-F or SMA-F connector variants, with a passband insertion loss of up to 1.5 dB, VSWR of 1.35, and 35 dB rejection at ±10 MHz from center frequency. Operates from -40°C to +85°C. Mounted with dimensions 83.0 mm in length and 77.0 mm in height, featuring a through-hole mounting style with a 3.4 mm diameter hole.
1430 to 1470MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF8383A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 1.43E6 to 1.47E6 kHz |
| Insertion Loss | 1.5 dB |