The UIYBPF3213A is a 24 to 30 GHz band pass filter with an insertion loss of 2.0 dB max, a pass band VSWR of 1.8 max, and a power handling of 10 W. It offers at least 55 dB rejection from DC to 18.0 GHz and from 36.0 to 40.0 GHz, operates over a temperature range of -40 to +70 °C, and uses a 2.92mm-F connector. The filter is packaged in a housing measuring 32.2 mm by 23.8 mm with M2.0 mounting holes, designed for military, space, and commercial applications.
24 to 30GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF3213A |
| Product Name | 24 to 30GHz – Band Pass Filter |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 40000 MHz |
| Bandwidth | 2.40E7 to 3.00E7 kHz |
| Insertion Loss | 2 dB |