UIY Inc. RF Band Pass Filter UIYBPF8458A

Description
1200 to 1800MHz – Band Pass Filter
Request a Quote
Description
1200 to 1800MHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBPF8458A series comprises band pass filters operating from 1200 to 1800 MHz, with insertion loss of 1.0 dB maximum, pass band ripple of 0.5 dB maximum, and VSWR of 1.3 maximum. The filters offer at least 50 dB rejection outside the pass band, handle up to 10 W power, and operate from -40 °C to +85 °C. They feature either SMA-F or N-F connectors and are designed for military, space, and commercial applications. The mechanical dimensions are approximately 38.2 mm by 27.5 mm, with a general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

The UIYBPF8458A series comprises band pass filters operating from 1200 to 1800 MHz, with insertion loss of 1.0 dB maximum, pass band ripple of 0.5 dB maximum, and VSWR of 1.3 maximum. The filters offer at least 50 dB rejection outside the pass band, handle up to 10 W power, and operate from -40 °C to +85 °C. They feature either SMA-F or N-F connectors and are designed for military, space, and commercial applications. The mechanical dimensions are approximately 38.2 mm by 27.5 mm, with a general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
RF Band Pass Filter - UIYBPF8458A - UIY Inc.
Shenzhen, China
RF Band Pass Filter
UIYBPF8458A
RF Band Pass Filter UIYBPF8458A
1200 to 1800MHz – Band Pass Filter

1200 to 1800MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF8458A
Product Name RF Band Pass Filter
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.20E6 to 1.80E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

24 to 30GHz – Band Pass Filter - UIYBPF3213A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 2.40E7 to 3.00E7 kHz
View Details
RF Band Pass Filter - UIYBPF183124A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 240000 to 380000 kHz
View Details
RF Band Stop Filter - UIYBSF16168A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 1258 to 1278 MHz
View Details
118 to 160MHz – High Pass Filter - UIYHPF3934A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 88 to 108 MHz
View Details