UIY Inc. Broadband Circulator Coaxial type 1.35 to 2.7GHz UIYBCC10149A

Description
1.35 to 2.7GHz – Dual Junction Coaxial Circulator
Request a Quote
Description
1.35 to 2.7GHz – Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1.35 to 2.7 GHz dual junction coaxial circulator with insertion loss maximum of 1.0 dB, isolation minimum of 36 dB, and VSWR of 1.3, operating from 0 to +70°C with power handling of 100 W forward and reverse, available with SMA-F or N-F connectors. Mechanical dimensions include a base of 101.6 mm by 50.8 mm and height of 19.0 mm. Industrial and military applications supported with one-year standard warranty.

Datasheet Summary
Powered by GS/AI

1.35 to 2.7 GHz dual junction coaxial circulator with insertion loss maximum of 1.0 dB, isolation minimum of 36 dB, and VSWR of 1.3, operating from 0 to +70°C with power handling of 100 W forward and reverse, available with SMA-F or N-F connectors. Mechanical dimensions include a base of 101.6 mm by 50.8 mm and height of 19.0 mm. Industrial and military applications supported with one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial type 1.35 to 2.7GHz - UIYBCC10149A - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial type 1.35 to 2.7GHz
UIYBCC10149A
Broadband Circulator Coaxial type 1.35 to 2.7GHz UIYBCC10149A
1.35 to 2.7GHz – Dual Junction Coaxial Circulator

1.35 to 2.7GHz – Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC10149A
Product Name Broadband Circulator Coaxial type 1.35 to 2.7GHz
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716B - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details
Broadband Isolator Coaxial Dual Junction 12 to 18GHz - UIYBCI2618B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Broadband Circulator drop in 26.5 to 40GHz - UIYBDC1318D - UIY Inc.
Specs
Component Circulator
Package Size 13mm x 18mm x 12.7mm
Frequency Range: 26500 to 40000 MHz
View Details
Drop in Circulator 225 to 400MHz - UIYBDC6060F - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 225 to 400 MHz
View Details