UIY Inc. Broadband Isolator drop in type 0.8 to 2.0GHz UIYBDI7272A

Description
0.8 to 2.0GHz – Drop in Isolator
Request a Quote
Description
0.8 to 2.0GHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

0.8 to 2.0 GHz drop-in isolator with a maximum insertion loss of 1.3 dB, minimum isolation of 12 dB, and maximum VSWR of 1.6, rated for 300 W forward and 30 W reverse power, housed in a package measuring 72.0 mm by 27.4 mm with TAB connectors and operating temperature range of +10 to +70 °C.

Datasheet Summary
Powered by GS/AI

0.8 to 2.0 GHz drop-in isolator with a maximum insertion loss of 1.3 dB, minimum isolation of 12 dB, and maximum VSWR of 1.6, rated for 300 W forward and 30 W reverse power, housed in a package measuring 72.0 mm by 27.4 mm with TAB connectors and operating temperature range of +10 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type 0.8 to 2.0GHz - UIYBDI7272A - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type 0.8 to 2.0GHz
UIYBDI7272A
Broadband Isolator drop in type 0.8 to 2.0GHz UIYBDI7272A
0.8 to 2.0GHz – Drop in Isolator

0.8 to 2.0GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI7272A
Product Name Broadband Isolator drop in type 0.8 to 2.0GHz
Component Isolator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
Isolation 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC7038A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details
Coaxial Circulator 136 to 174MHz - UIYBCC6060D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Microstrip Circulator 15 to 27.5GHz - UIYMC55B - UIY Inc.
Specs
Component Circulator
Package Size 5mm x 5mm x 3.5mm
Frequency Range: 15000 to 27500 MHz
View Details
Coaxial Isolator 1225 to 1875MHz - UIYBCI3434F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details