UIY Inc. Microstrip Circulator 11 to 18GHz & 12 to 18GHz UIYBMC66B

Description
11 to 18GHz & 12 to 18GHz – Microstrip Circulator
Request a Quote
Description
11 to 18GHz & 12 to 18GHz – Microstrip Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip circulators covering 11 to 18 GHz and 12 to 18 GHz frequency ranges, with insertion loss up to 1.0 dB, isolation of at least 15 dB, VSWR of 1.45, and power handling of 10 W forward and reverse, are designed for military, space, and commercial applications. The devices operate over a temperature range of -55 to +85 °C and use microstrip connectors. Custom frequency ranges and performance parameters are available upon request. The mechanical dimensions are defined with a general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

Microstrip circulators covering 11 to 18 GHz and 12 to 18 GHz frequency ranges, with insertion loss up to 1.0 dB, isolation of at least 15 dB, VSWR of 1.45, and power handling of 10 W forward and reverse, are designed for military, space, and commercial applications. The devices operate over a temperature range of -55 to +85 °C and use microstrip connectors. Custom frequency ranges and performance parameters are available upon request. The mechanical dimensions are defined with a general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Circulator 11 to 18GHz & 12 to 18GHz - UIYBMC66B - UIY Inc.
Shenzhen, China
Microstrip Circulator 11 to 18GHz & 12 to 18GHz
UIYBMC66B
Microstrip Circulator 11 to 18GHz & 12 to 18GHz UIYBMC66B
11 to 18GHz & 12 to 18GHz – Microstrip Circulator

11 to 18GHz & 12 to 18GHz – Microstrip Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBMC66B
Product Name Microstrip Circulator 11 to 18GHz & 12 to 18GHz
Component Circulator
Package Size 6mm x 6mm x 3mm
Frequency Range: 11000 to 18000 MHz
Isolation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 200 to 3600MHz - UIYDC2525A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details
Microstrip Isolator 11 to 18GHz & 12 to 18GHz - UIYBMI67A - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3mm
Frequency Range: 11000 to 18000 MHz
View Details
Broadband Circulator Coaxial 2 to 4GHz - UIYBCC3234A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 34mm x 21mm
View Details
Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz - UIYDMC109B - UIY Inc.
Specs
Component Circulator
Package Size 10.4mm x 9mm x 4mm
Frequency Range: 8000 to 12000 MHz
View Details