UIY Inc. Drop in Isolator 300 to 475MHz UIYBDI6060H

Description
300 to 475MHz – Drop in Isolator
Request a Quote Datasheet
Description
300 to 475MHz – Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 300 to 475MHz - UIYBDI6060H - UIY Inc.
Shenzhen, China
Drop in Isolator 300 to 475MHz
UIYBDI6060H
Drop in Isolator 300 to 475MHz UIYBDI6060H
300 to 475MHz – Drop in Isolator

300 to 475MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI6060H
Product Name Drop in Isolator 300 to 475MHz
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 300 to 475 MHz
Isolation 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Microstrip Circulator 8 to 12GHz - UIYDMC108A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 8mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Broadband Isolator drop in type 1.0 to 1.3GHz - UIYBDI3538D - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 1000 to 1300 MHz
View Details
High power Circulator Drop in type 250 to 1300MHz - UIYDC4550A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 50mm x 16.5mm
Frequency Range: 250 to 1500 MHz
View Details
Waveguide Isolator 29 to 31GHz - UIYWI1938A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 14mm x 38mm x 19mm
View Details