UIY Inc. Broadband Isolator drop in type 1.5 to 3.0GHz UIYBDI5049B

Description
1.5 to 3.0GHz – Drop in Isolator
Request a Quote
Description
1.5 to 3.0GHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1.5 to 3.0 GHz drop-in isolator with an insertion loss of 0.5 dB max, isolation of 17 dB min, and VSWR of 1.35 max, designed for forward power up to 100 W and reverse power up to 30 W. Housed in a TAB connector package with dimensions of 50.8 mm x 19.0 mm x 9.5 mm and operating temperature range of 0 to +70 °C. Military, space, and commercial applications supported. Custom designs available upon request.

Datasheet Summary
Powered by GS/AI

1.5 to 3.0 GHz drop-in isolator with an insertion loss of 0.5 dB max, isolation of 17 dB min, and VSWR of 1.35 max, designed for forward power up to 100 W and reverse power up to 30 W. Housed in a TAB connector package with dimensions of 50.8 mm x 19.0 mm x 9.5 mm and operating temperature range of 0 to +70 °C. Military, space, and commercial applications supported. Custom designs available upon request.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type 1.5 to 3.0GHz - UIYBDI5049B - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type 1.5 to 3.0GHz
UIYBDI5049B
Broadband Isolator drop in type 1.5 to 3.0GHz UIYBDI5049B
1.5 to 3.0GHz – Drop in Isolator

1.5 to 3.0GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI5049B
Product Name Broadband Isolator drop in type 1.5 to 3.0GHz
Component Isolator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 33 to 38GHz - UIYWI2025B - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25mm x 10mm
View Details
Dual Junction Coaxial Circulator 250 to 1300MHz - UIYCDC9648A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 96mm x 48mm x 24mm
View Details
SMD Isolator 2.4 to 6GHz - UIYSI10A - UIY Inc.
Specs
Component Isolator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details
Coaxial Isolator 700 to 900MHz - UIYBCI3434B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details