UIY Inc. Waveguide Isolator 12.4 to18.0GHz UIYWI3333A

Description
12.4 to18.0GHz – Waveguide Isolator
Request a Quote
Description
12.4 to18.0GHz – Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYWI3333A series waveguide isolators operate from 12.4 to 18.0 GHz with insertion loss up to 0.35 dB, isolation of at least 20 dB, and VSWR of 1.2. They handle 100 W forward power and 30 W reverse power, feature WR62 (BJ140) waveguide connectors, and operate from -40 to +85°C. The mechanical dimensions are 33.00 mm × 24.28 mm × 21.00 mm with M4 threaded holes. The design supports dual or triple junction configurations for higher isolation and is suitable for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

UIYWI3333A series waveguide isolators operate from 12.4 to 18.0 GHz with insertion loss up to 0.35 dB, isolation of at least 20 dB, and VSWR of 1.2. They handle 100 W forward power and 30 W reverse power, feature WR62 (BJ140) waveguide connectors, and operate from -40 to +85°C. The mechanical dimensions are 33.00 mm × 24.28 mm × 21.00 mm with M4 threaded holes. The design supports dual or triple junction configurations for higher isolation and is suitable for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 12.4 to18.0GHz - UIYWI3333A - UIY Inc.
Shenzhen, China
Waveguide Isolator 12.4 to18.0GHz
UIYWI3333A
Waveguide Isolator 12.4 to18.0GHz UIYWI3333A
12.4 to18.0GHz – Waveguide Isolator

12.4 to18.0GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI3333A
Product Name Waveguide Isolator 12.4 to18.0GHz
Component Isolator
Configuration Waveguide
Package Size 33mm x 33mm x 21mm
Frequency Range: 12400 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 43 to 46GHz - UIYWI1957A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 57.0mm x 30mm
View Details
Broadband Isolator Coaxial 1000 to 1300MHz - UIYBCI3434G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Drop in Isolator 225 to 400MHz - UIYBDI6060F - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 225 to 400 MHz
View Details
Microstrip Circulator 2.7 to 4.9GHz - UIYMC1414A - UIY Inc.
Specs
Component Circulator
Package Size 14mm x 14mm x 5.5mm
Frequency Range: 2700 to 4900 MHz
View Details