UIY Inc. Drop in Broadband Circulator 4 to 8GHz UIYBDC2122A

Description
4 to 8GHz – Drop in Circulator
Request a Quote Datasheet
Description
4 to 8GHz – Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop in Broadband Circulator 4 to 8GHz - UIYBDC2122A - UIY Inc.
Shenzhen, China
Drop in Broadband Circulator 4 to 8GHz
UIYBDC2122A
Drop in Broadband Circulator 4 to 8GHz UIYBDC2122A
4 to 8GHz – Drop in Circulator

4 to 8GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC2122A
Product Name Drop in Broadband Circulator 4 to 8GHz
Component Circulator
Package Size 21mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 51 to 59GHz - UIYWI2025A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25.5mm x 15mm
View Details
Coaxial Broadband Isolator 225 to 400MHz - UIYBCI6075F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 75mm x 28mm
View Details
Dual Junction Coaxial Circulator 10 to 55MHz - UIYCDC16080A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 160mm x 80mm x 28mm
View Details
Coaxial Broadband Circulator 0.8 to 2.0GHz - UIYBCC7272A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
View Details