UIY Inc. Coaxial RF Circulator 26.5 to 40GHz UIYBCC1318D

Description
26.5 to 40GHz – Coaxial Circulator
Request a Quote
Description
26.5 to 40GHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator for 26.5 to 40 GHz operating frequency, with insertion loss of 1.2 dB max, isolation of 15 dB min, and VSWR of 1.5 max, handling 10 W forward and reverse power. Operates from -55 °C to +85 °C. Features 2.92 mm female connector and is available in dual-junction configurations for high isolation. Mechanically packaged in a compact unit measuring 13.0 mm in length, 8.0 mm width, and 5.9 mm height, with an M2.5 mounting thread. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Coaxial circulator for 26.5 to 40 GHz operating frequency, with insertion loss of 1.2 dB max, isolation of 15 dB min, and VSWR of 1.5 max, handling 10 W forward and reverse power. Operates from -55 °C to +85 °C. Features 2.92 mm female connector and is available in dual-junction configurations for high isolation. Mechanically packaged in a compact unit measuring 13.0 mm in length, 8.0 mm width, and 5.9 mm height, with an M2.5 mounting thread. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial RF Circulator 26.5 to 40GHz - UIYBCC1318D - UIY Inc.
Shenzhen, China
Coaxial RF Circulator 26.5 to 40GHz
UIYBCC1318D
Coaxial RF Circulator 26.5 to 40GHz UIYBCC1318D
26.5 to 40GHz – Coaxial Circulator

26.5 to 40GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC1318D
Product Name Coaxial RF Circulator 26.5 to 40GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 15 to 27.5GHz - UIYMC55B - UIY Inc.
Specs
Component Circulator
Package Size 5mm x 5mm x 3.5mm
Frequency Range: 15000 to 27500 MHz
View Details
Drop in Isolator 136 to 174MHz - UIYBDI6060D - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 136 to 174 MHz
View Details
Broadband Circulator Coaxial 1.6 to 2.0GHz - UIYBCC3232B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Drop in Isolator 200 to 3600MHz - UIYDI2525A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details