UIY Inc. Drop in Isolator 380 to 460MHz UIYBDI3538A

Description
380 to 460MHz – Drop in Isolator
Request a Quote
Description
380 to 460MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYBDI3538A is a drop-in isolator designed for frequency ranges from 380 to 460 MHz, featuring an insertion loss of 0.5 dB max, isolation of 18 dB min, and a VSWR of 1.3 max. It supports a forward power of 300 W and reverse power of 30 W, operating within a temperature range of -30 to +70 °C. The device uses TAB connectors and measures 35.0 mm in length, 26.8 mm in width, and 3.5 mm in height. It is suitable for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

UIYBDI3538A is a drop-in isolator designed for frequency ranges from 380 to 460 MHz, featuring an insertion loss of 0.5 dB max, isolation of 18 dB min, and a VSWR of 1.3 max. It supports a forward power of 300 W and reverse power of 30 W, operating within a temperature range of -30 to +70 °C. The device uses TAB connectors and measures 35.0 mm in length, 26.8 mm in width, and 3.5 mm in height. It is suitable for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 380 to 460MHz - UIYBDI3538A - UIY Inc.
Shenzhen, China
Drop in Isolator 380 to 460MHz
UIYBDI3538A
Drop in Isolator 380 to 460MHz UIYBDI3538A
380 to 460MHz – Drop in Isolator

380 to 460MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI3538A
Product Name Drop in Isolator 380 to 460MHz
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 380 to 460 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 1225 to 1875MHz - UIYBCC3434F - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Waveguide Isolator 17.7 to 21.6GHz - UIYWI2238A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 38mm x 18mm
View Details
Coaxial Circulator 700 to 900MHz - UIYBCC3434B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Dual Junction Coaxial Isolator 45 to 270MHz - UIYCDI12060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details