UIY Inc. Broadband Isolator drop in type 3 to 6GHz UIYBDI2528A

Description
3 to 6GHz – Drop in Isolator
Request a Quote
Description
3 to 6GHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDI2528A is a drop-in isolator operating from 3 to 6 GHz, designed for high RF performance in military, space, and commercial applications. It features an insertion loss of 0.5 dB maximum, isolation of 18 dB minimum, and a VSWR of 1.3 maximum, with power handling of 100 W forward and 30 W reverse. The device uses a TAB connector and operates over a temperature range of -55 to +85 °C. It is housed in a package measuring 25.4 mm by 19.4 mm by 7.0 mm. A one-year standard warranty is supported, and custom designs are available upon request.

Datasheet Summary
Powered by GS/AI

The UIYBDI2528A is a drop-in isolator operating from 3 to 6 GHz, designed for high RF performance in military, space, and commercial applications. It features an insertion loss of 0.5 dB maximum, isolation of 18 dB minimum, and a VSWR of 1.3 maximum, with power handling of 100 W forward and 30 W reverse. The device uses a TAB connector and operates over a temperature range of -55 to +85 °C. It is housed in a package measuring 25.4 mm by 19.4 mm by 7.0 mm. A one-year standard warranty is supported, and custom designs are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type 3 to 6GHz - UIYBDI2528A - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type 3 to 6GHz
UIYBDI2528A
Broadband Isolator drop in type 3 to 6GHz UIYBDI2528A
3 to 6GHz – Drop in Isolator

3 to 6GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI2528A
Product Name Broadband Isolator drop in type 3 to 6GHz
Component Isolator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 17.7 to 21.6GHz - UIYWI2238A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 38mm x 18mm
View Details
Drop in Circulator 17 to 27.5GHz - UIYDC1318A - UIY Inc.
Specs
Component Circulator
Package Size 13mm x 18mm x 13.8mm
Frequency Range: 17000 to 27500 MHz
View Details
Coaxial Circulator 950 to 1415MHz - UIYBCC3434D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Drop in Circulator 5 to 20GHz - UIYDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details