UIY Inc. Broadband Isolator drop in type 12 to 18GHz UIYBDI815A

Description
12 to 18GHz – Drop in Isolator
Request a Quote Datasheet
Description
12 to 18GHz – Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type 12 to 18GHz - UIYBDI815A - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type 12 to 18GHz
UIYBDI815A
Broadband Isolator drop in type 12 to 18GHz UIYBDI815A
12 to 18GHz – Drop in Isolator

12 to 18GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI815A
Product Name Broadband Isolator drop in type 12 to 18GHz
Component Isolator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 8000 to 12000 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 45 to 270MHz - UIYCDC12060A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details
Broadband Circulator drop in 1.7 to 3.5GHz - UIYBDC4040A - UIY Inc.
Specs
Component Circulator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1700 to 3500 MHz
View Details
RF Isolator Drop in type 4 to 7GHz - UIYDI1220A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
High Power Circulator coaxial type 250 to 1500MHz - UIYCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details