UIY Inc. Broadband Circulator Coaxial 4 to 8GHz UIYBCC2122A

Description
4 to 8GHz – Coaxial Circulator
Request a Quote
Description
4 to 8GHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator for 4 to 8 GHz with insertion loss of 0.5 dB, isolation of 18 dB, VSWR of 1.3, and power handling of 100 W forward and reverse. Available with SMA-F or N-F connectors and operates from -55 to +85 °C. Mechanical dimensions are 21.0 mm long, 8.2 mm wide, and 7.5 mm high. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Coaxial circulator for 4 to 8 GHz with insertion loss of 0.5 dB, isolation of 18 dB, VSWR of 1.3, and power handling of 100 W forward and reverse. Available with SMA-F or N-F connectors and operates from -55 to +85 °C. Mechanical dimensions are 21.0 mm long, 8.2 mm wide, and 7.5 mm high. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial 4 to 8GHz - UIYBCC2122A - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial 4 to 8GHz
UIYBCC2122A
Broadband Circulator Coaxial 4 to 8GHz UIYBCC2122A
4 to 8GHz – Coaxial Circulator

4 to 8GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC2122A
Product Name Broadband Circulator Coaxial 4 to 8GHz
Component Circulator
Configuration Coaxial
Package Size 21mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 11 to 18GHz & 12 to 18GHz - UIYBMC66B - UIY Inc.
Specs
Component Circulator
Package Size 6mm x 6mm x 3mm
Frequency Range: 11000 to 18000 MHz
View Details
Drop in Circulator 960 to 1215MHz - UIYBDC2525B - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 960 to 1215 MHz
View Details
Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7038A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 38mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details
4 Port Dual Junction Coaxial Circulator 250 to 1300MHz - UIYCDC9648A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 96mm x 48mm x 24mm
View Details