UIY Inc. Broadband Circulator drop in 8 to 12GHz UIYBDC815A

Description
8 to 12GHz – Drop in Circulator
Request a Quote
Description
8 to 12GHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDC815A is an 8 to 12 GHz drop-in circulator designed for military, space, and commercial applications. It features an insertion loss of 0.5 dB max, isolation of 18 dB min, and a VSWR of 1.3 max, with forward and reverse power handling of 30 W each. The device operates over a temperature range of -55°C to +85°C and uses a TAB connector. Its mechanical dimensions are 8.90 mm by 7.80 mm by 2.10 mm, with a 2.0 mm diameter through-hole for grounding. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

The UIYBDC815A is an 8 to 12 GHz drop-in circulator designed for military, space, and commercial applications. It features an insertion loss of 0.5 dB max, isolation of 18 dB min, and a VSWR of 1.3 max, with forward and reverse power handling of 30 W each. The device operates over a temperature range of -55°C to +85°C and uses a TAB connector. Its mechanical dimensions are 8.90 mm by 7.80 mm by 2.10 mm, with a 2.0 mm diameter through-hole for grounding. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in 8 to 12GHz - UIYBDC815A - UIY Inc.
Shenzhen, China
Broadband Circulator drop in 8 to 12GHz
UIYBDC815A
Broadband Circulator drop in 8 to 12GHz UIYBDC815A
8 to 12GHz – Drop in Circulator

8 to 12GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC815A
Product Name Broadband Circulator drop in 8 to 12GHz
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 8000 to 12000 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Broadband Circulator Coaxial 2 to 4GHz - UIYBCC6434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details
4 Port Dual Junction Coaxial Circulator 45 to 270MHz - UIYCDC12060A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details
Drop in Circulator 700 to 900MHz - UIYBDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details
Coaxial Broadband Isolator 56 to 86MHz - UIYBCI6060E - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details