UIY Inc. Dual Junction Broadband Circulator Coaxial 2 to 4GHz UIYBCC6434A

Description
2 to 4GHz – Dual Junction Coaxial Circulator
Request a Quote
Description
2 to 4GHz – Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2 to 4 GHz dual junction coaxial circulator with insertion loss up to 1.2 dB, isolation of at least 34 dB, VSWR of 1.35, and 100 W power handling, available in SMA-F or N-F connector variants, operating from +10 to +70 °C, measuring 64.0 mm by 32.0 mm by 25.8 mm.

Datasheet Summary
Powered by GS/AI

2 to 4 GHz dual junction coaxial circulator with insertion loss up to 1.2 dB, isolation of at least 34 dB, VSWR of 1.35, and 100 W power handling, available in SMA-F or N-F connector variants, operating from +10 to +70 °C, measuring 64.0 mm by 32.0 mm by 25.8 mm.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Broadband Circulator Coaxial 2 to 4GHz - UIYBCC6434A - UIY Inc.
Shenzhen, China
Dual Junction Broadband Circulator Coaxial 2 to 4GHz
UIYBCC6434A
Dual Junction Broadband Circulator Coaxial 2 to 4GHz UIYBCC6434A
2 to 4GHz – Dual Junction Coaxial Circulator

2 to 4GHz – Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC6434A
Product Name Dual Junction Broadband Circulator Coaxial 2 to 4GHz
Component Circulator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7038A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 38mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details
Microstrip Isolator 14 to 27.5GHz - UIYMI56A - UIY Inc.
Specs
Component Isolator
Package Size 5mm x 6mm x 3.5mm
Frequency Range: 14000 to 27500 MHz
View Details
Microstrip Circulator 12.0 to 13.5GHz - UIYMC94A - UIY Inc.
Specs
Component Circulator
Package Size 9mm x 4mm x 3mm
Frequency Range: 12000 to 13500 MHz
View Details
Waveguide Isolator 21.7 to 33GHz - UIYWI3060B - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details