UIY Inc. Broadband Circulator Coaxial Dual Junction 8 to 12GHz UIYBCC2618A

Description
8 to 12GHz – Dual Junction Coaxial Circulator
Request a Quote Datasheet
Description
8 to 12GHz – Dual Junction Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial Dual Junction 8 to 12GHz - UIYBCC2618A - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial Dual Junction 8 to 12GHz
UIYBCC2618A
Broadband Circulator Coaxial Dual Junction 8 to 12GHz UIYBCC2618A
8 to 12GHz – Dual Junction Coaxial Circulator

8 to 12GHz – Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC2618A
Product Name Broadband Circulator Coaxial Dual Junction 8 to 12GHz
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
Frequency Range: 8000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 0.6 to 5.0GHz - UIYDDC3819A - UIY Inc.
Specs
Component Circulator
Package Size 38mm x 19mm x 8.2mm
Frequency Range: 600 to 5000 MHz
View Details
Drop in Circulator 56 to 86MHz - UIYBDC6060E - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
View Details
Waveguide Isolator 2400 to 2500MHz - UIYWI220320A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 220mm x 320mm x 106.4mm
View Details
Broadband Circulator drop in 1.5 to 3.0GHz - UIYBDC5049B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details