UIY Inc. Broadband Circulator drop in 6 to 18 GHz UIYBDC1920A

Description
6 to 18 GHz – Drop in Circulator
Request a Quote
Description
6 to 18 GHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

6 to 18 GHz drop-in circulator with an insertion loss of 1.5 dB max, isolation of 10 dB min, and VSWR of 1.9 max, handling 60 W forward and reverse power. Operates from -30 to +70 °C with TAB connectors. Dimensions are 19.0 mm × 16.0 mm × 7.0 mm. Designed for military, space, and commercial applications. Custom designs available upon request.

Datasheet Summary
Powered by GS/AI

6 to 18 GHz drop-in circulator with an insertion loss of 1.5 dB max, isolation of 10 dB min, and VSWR of 1.9 max, handling 60 W forward and reverse power. Operates from -30 to +70 °C with TAB connectors. Dimensions are 19.0 mm × 16.0 mm × 7.0 mm. Designed for military, space, and commercial applications. Custom designs available upon request.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in 6 to 18 GHz - UIYBDC1920A - UIY Inc.
Shenzhen, China
Broadband Circulator drop in 6 to 18 GHz
UIYBDC1920A
Broadband Circulator drop in 6 to 18 GHz UIYBDC1920A
6 to 18 GHz – Drop in Circulator

6 to 18 GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC1920A
Product Name Broadband Circulator drop in 6 to 18 GHz
Component Circulator
Package Size 19mm x 20.3mm x 14mm
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 140 to 300MHz - UIYCDI11256A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details
4 Port Dual Junction Drop in Circulator 0.6 to 5.0GHz - UIYDDC3819A4P - UIY Inc.
Specs
Component Circulator
Package Size 38mm x 19mm x 8.2mm
Frequency Range: 600 to 5000 MHz
View Details
Dual Junction Coaxial Circulator 700 to 3500MHz - UIYCDC6432A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details
Broadband Circulator drop in 2 to 4GHz - UIYBDC3234A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details