UIY Inc. Broadband Isolator Coaxial 8 to 18GHz UIYBCI1621B

Description
8 to 18GHz – Coaxial Isolator
Request a Quote
Description
8 to 18GHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 8 to 18 GHz with an insertion loss of 0.8 dB max, isolation of 16 dB min, and VSWR of 1.45 max. Supports forward power up to 60 W and reverse power up to 10 W, operating within -30 to +70 °C. Features SMA female connectors and a mechanical dimensions of 16.0 mm length, 14.0 mm width, and 7.0 mm height. Designed for military, space, and commercial applications with standard one-year warranty. Custom designs available upon request.

Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 8 to 18 GHz with an insertion loss of 0.8 dB max, isolation of 16 dB min, and VSWR of 1.45 max. Supports forward power up to 60 W and reverse power up to 10 W, operating within -30 to +70 °C. Features SMA female connectors and a mechanical dimensions of 16.0 mm length, 14.0 mm width, and 7.0 mm height. Designed for military, space, and commercial applications with standard one-year warranty. Custom designs available upon request.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 8 to 18GHz - UIYBCI1621B - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 8 to 18GHz
UIYBCI1621B
Broadband Isolator Coaxial 8 to 18GHz UIYBCI1621B
8 to 18GHz – Coaxial Isolator

8 to 18GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI1621B
Product Name Broadband Isolator Coaxial 8 to 18GHz
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 8000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 600 to 800MHz - UIYBCI3538C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
SMD Circulator 200 to 3600MHz - UIYSC25A - UIY Inc.
Specs
Component Circulator
Package Size Φ25.4mm x 9mm
Frequency Range: 200 to 3600 MHz
View Details
Drop in Isolator 68 to 88MHz - UIYBDI6060A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 68 to 88 MHz
View Details
Broadband Circulator drop in Dual Junction 2 to 4GHz - UIYBDC6434A - UIY Inc.
Specs
Component Circulator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details