UIY Inc. 4 Port Dual Junction Drop in Circulator 1 to 2GHz UIYBDC14272A4P

Description
1 to 2GHz – 4 Port Dual Junction Drop in Circulator
Request a Quote Datasheet
Description
1 to 2GHz – 4 Port Dual Junction Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Drop in Circulator 1 to 2GHz - UIYBDC14272A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Drop in Circulator 1 to 2GHz
UIYBDC14272A4P
4 Port Dual Junction Drop in Circulator 1 to 2GHz UIYBDC14272A4P
1 to 2GHz – 4 Port Dual Junction Drop in Circulator

1 to 2GHz – 4 Port Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC14272A4P
Product Name 4 Port Dual Junction Drop in Circulator 1 to 2GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 2.7 to 4.9GHz - UIYMC1414A - UIY Inc.
Specs
Component Circulator
Package Size 14mm x 14mm x 5.5mm
Frequency Range: 2700 to 4900 MHz
View Details
Broadband Isolator Coaxial 1.8 to 2.4GHz - UIYBCI3232D - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Waveguide Circulator 12.4 to 18.0GHz - UIYWC3838A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 38mm x 38mm x 33mm
View Details
Broadband Circulator Coaxial Dual Junction 3 to 6GHz - UIYBCC5028A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 28mm x 14mm
View Details