UIY Inc. Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz – UIYBDC10149B

Description
1.35 to 2.7GHz – Dual Junction Drop in Circulator
Request a Quote
Description
1.35 to 2.7GHz – Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1.35 to 2.7 GHz dual junction drop-in circulator with insertion loss ≤1.3 dB, isolation ≥36 dB, VSWR ≤1.0, power handling up to 100 W forward and reverse, operating temperature range 0 to +70 °C, and TAB connectors. Mechanical dimensions are 101.6 mm × 91.4 mm × 5.94 mm with M3 mounting holes. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

1.35 to 2.7 GHz dual junction drop-in circulator with insertion loss ≤1.3 dB, isolation ≥36 dB, VSWR ≤1.0, power handling up to 100 W forward and reverse, operating temperature range 0 to +70 °C, and TAB connectors. Mechanical dimensions are 101.6 mm × 91.4 mm × 5.94 mm with M3 mounting holes. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz – - UIYBDC10149B - UIY Inc.
Shenzhen, China
Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz –
UIYBDC10149B
Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz – UIYBDC10149B
1.35 to 2.7GHz – Dual Junction Drop in Circulator

1.35 to 2.7GHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC10149B
Product Name Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz –
Component Circulator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
Isolation 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC6834A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 68mm x 34mm x 22mm
View Details
Broadband Isolator drop in type 1.5 to 3.0GHz - UIYBDI5049B - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details
RF Isolator coaxial 26.5 to 40GHz - UIYBCI1318D - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 12.7mm
View Details
Coaxial RF Circulator 6 to 27.5GHz - UIYCC1318A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details