UIY Inc. Coaxial Isolator 950 to 1415MHz UIYBCI3434D

Description
950 to 1415MHz – Coaxial Isolator
Request a Quote
Description
950 to 1415MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for 950 to 1415 MHz operation with insertion loss up to 0.6 dB, isolation of at least 18 dB, and a VSWR of 1.3, rated for forward power up to 200 W and reverse power up to 30 W, with N-F or SMA-F connectors, operating from 0 to +60 °C. The part is housed in a package measuring 34.0 mm by 22.0 mm with a maximum height of 18.0 mm and a tuning screw accessible from both sides.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for 950 to 1415 MHz operation with insertion loss up to 0.6 dB, isolation of at least 18 dB, and a VSWR of 1.3, rated for forward power up to 200 W and reverse power up to 30 W, with N-F or SMA-F connectors, operating from 0 to +60 °C. The part is housed in a package measuring 34.0 mm by 22.0 mm with a maximum height of 18.0 mm and a tuning screw accessible from both sides.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator 950 to 1415MHz - UIYBCI3434D - UIY Inc.
Shenzhen, China
Coaxial Isolator 950 to 1415MHz
UIYBCI3434D
Coaxial Isolator 950 to 1415MHz UIYBCI3434D
950 to 1415MHz – Coaxial Isolator

950 to 1415MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI3434D
Product Name Coaxial Isolator 950 to 1415MHz
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
Frequency Range: 950 to 1415 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power Circulator coaxial type 60 to 200MHz - UIYCC8080B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 80mm x 80mm x 18mm
View Details
Broadband Circulator drop in 8 to 12GHz - UIYBDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 8000 to 12000 MHz
View Details
Coaxial Broadband Isolator 130 to 180MHz - UIYBCI6060C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Broadband Circulator 1 to 2GHz - UIYBCC6466A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details