UIY Inc. Broadband Circulator Coaxial type 1.35 to 2.7GHz UIYBCC5049A

Description
1.35 to 2.7GHz – Coaxial Circulator
Request a Quote
Description
1.35 to 2.7GHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator covering 1.35 to 2.7 GHz with insertion loss up to 0.5 dB, isolation of at least 18 dB, VSWR of 1.3, and power handling of 100 W forward and reverse. Available with SMA-F or N-F connectors and operating from 0 to +70°C. Mechanical dimensions include a 50.8 mm length, 19.0 mm width, and 40.6 mm height, with M3 mounting holes. Military, space, and commercial applications supported.

Datasheet Summary
Powered by GS/AI

Coaxial circulator covering 1.35 to 2.7 GHz with insertion loss up to 0.5 dB, isolation of at least 18 dB, VSWR of 1.3, and power handling of 100 W forward and reverse. Available with SMA-F or N-F connectors and operating from 0 to +70°C. Mechanical dimensions include a 50.8 mm length, 19.0 mm width, and 40.6 mm height, with M3 mounting holes. Military, space, and commercial applications supported.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial type 1.35 to 2.7GHz - UIYBCC5049A - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial type 1.35 to 2.7GHz
UIYBCC5049A
Broadband Circulator Coaxial type 1.35 to 2.7GHz UIYBCC5049A
1.35 to 2.7GHz – Coaxial Circulator

1.35 to 2.7GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC5049A
Product Name Broadband Circulator Coaxial type 1.35 to 2.7GHz
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1000 to 1300MHz - UIYBCI3434G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Dual Junction Microstrip Circulator 14 to 18GHz - UIYDMC87A - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 2.5mm
Frequency Range: 14000 to 18000 MHz
View Details
High Power Isolator Coaxial 140 to 300MHz - UIYCI5656A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 56mm x 56mm x 15mm
View Details
Drop in Isolator 88 to 108MHz - UIYBDI6060B - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 88 to 108 MHz
View Details