UIY Inc. Coaxial Broadband Isolator 300 to 475MHz UIYBCI6060H

Description
300 to 475MHz – Coaxial Isolator
Request a Quote
Description
300 to 475MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for 300 to 475 MHz operation with insertion loss of 1.0 dB max, isolation of 17 dB min, VSWR of 1.35 max, and power handling up to 100 W forward and 50 W reverse. Available with SMA-F or N-F connectors and operating temperature range from -40 to +85°C. Mechanical dimensions are 60.0 mm length, 40.0 mm width, and 28.0 mm height. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for 300 to 475 MHz operation with insertion loss of 1.0 dB max, isolation of 17 dB min, VSWR of 1.35 max, and power handling up to 100 W forward and 50 W reverse. Available with SMA-F or N-F connectors and operating temperature range from -40 to +85°C. Mechanical dimensions are 60.0 mm length, 40.0 mm width, and 28.0 mm height. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Broadband Isolator 300 to 475MHz - UIYBCI6060H - UIY Inc.
Shenzhen, China
Coaxial Broadband Isolator 300 to 475MHz
UIYBCI6060H
Coaxial Broadband Isolator 300 to 475MHz UIYBCI6060H
300 to 475MHz – Coaxial Isolator

300 to 475MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI6060H
Product Name Coaxial Broadband Isolator 300 to 475MHz
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
Frequency Range: 300000 to 475000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 1.5 to 3.0GHz - UIYBDI5049B - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details
Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz - UIYBDC10149A - UIY Inc.
Specs
Component Circulator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7046A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 46mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details
Microstrip Circulator 5 to 7.5GHz - UIYMC1010A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 7500 MHz
View Details