UIY Inc. SMD Isolator 2.4 to 6GHz UIYSI10A

Description
2.4 to 6GHz – Surface Mount Isolator
Request a Quote
Description
2.4 to 6GHz – Surface Mount Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount isolator covering 2.4 to 6 GHz with insertion loss up to 0.5 dB, isolation minimum 18 dB, VSWR up to 1.3, and power handling of 30 W forward and 10 W reverse. Operates from -40 to +85 °C with SMT mounting. Mechanical dimensions are 8.80 mm x 7.00 mm max with a recommended land pattern. Includes one year standard warranty for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Surface mount isolator covering 2.4 to 6 GHz with insertion loss up to 0.5 dB, isolation minimum 18 dB, VSWR up to 1.3, and power handling of 30 W forward and 10 W reverse. Operates from -40 to +85 °C with SMT mounting. Mechanical dimensions are 8.80 mm x 7.00 mm max with a recommended land pattern. Includes one year standard warranty for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
SMD Isolator 2.4 to 6GHz - UIYSI10A - UIY Inc.
Shenzhen, China
SMD Isolator 2.4 to 6GHz
UIYSI10A
SMD Isolator 2.4 to 6GHz UIYSI10A
2.4 to 6GHz – Surface Mount Isolator

2.4 to 6GHz – Surface Mount Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYSI10A
Product Name SMD Isolator 2.4 to 6GHz
Component Isolator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
Isolation 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 1.6 to 2.0GHz - UIYBCC3232B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Dual Junction Drop in Circulator 4 to 7GHz - UIYDDC2420A - UIY Inc.
Specs
Component Circulator
Package Size 24mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Drop in Circulator 225 to 400MHz - UIYBDC6060F - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 225 to 400 MHz
View Details
Broadband Circulator drop in 8 to 18GHz - UIYBDC1920B - UIY Inc.
Specs
Component Circulator
Package Size 19mm x 20.3mm x 14mm
Frequency Range: 8000 to 18000 MHz
View Details