UIY Inc. 500W high power Coaxial Circulator 2 to 4GHz UIYBCC5972A

Description
2 to 4GHz – 500W Coaxial Circulator
Request a Quote
Description
2 to 4GHz – 500W Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBCC5972A is a 2 to 4 GHz, 500 W coaxial circulator with N-F connectors, offering a maximum insertion loss of 0.6 dB, minimum isolation of 16 dB, and maximum VSWR of 1.4. It operates within a temperature range of +10 to +60 °C and features a compact mechanical design with dimensions of 59.4 mm in length, 48.0 mm in width, and 40.0 mm in height. The device supports forward and reverse power handling of 500 W each and is designed for military, space, and commercial applications. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

The UIYBCC5972A is a 2 to 4 GHz, 500 W coaxial circulator with N-F connectors, offering a maximum insertion loss of 0.6 dB, minimum isolation of 16 dB, and maximum VSWR of 1.4. It operates within a temperature range of +10 to +60 °C and features a compact mechanical design with dimensions of 59.4 mm in length, 48.0 mm in width, and 40.0 mm in height. The device supports forward and reverse power handling of 500 W each and is designed for military, space, and commercial applications. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
500W high power Coaxial Circulator 2 to 4GHz - UIYBCC5972A - UIY Inc.
Shenzhen, China
500W high power Coaxial Circulator 2 to 4GHz
UIYBCC5972A
500W high power Coaxial Circulator 2 to 4GHz UIYBCC5972A
2 to 4GHz – 500W Coaxial Circulator

2 to 4GHz – 500W Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC5972A
Product Name 500W high power Coaxial Circulator 2 to 4GHz
Component Circulator
Configuration Coaxial
Package Size 59.4mm x 72mm x 50mm
Frequency Range: 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 1 to 2GHz - UIYBDC14272A - UIY Inc.
Specs
Component Circulator
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
View Details
Drop in Circulator 400 to 470MHz - UIYBDC3538B - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 400 to 470 MHz
View Details
Broadband Circulator Coaxial type 1000 to 1300MHz - UIYBCC3434G - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Dual Junction Coaxial Circulator 700 to 3500MHz - UIYCDC6432A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details