UIY Inc. Coaxial Circulator 800 to 1000MHz UIYBCC3434A

Description
800 to 1000MHz – Coaxial Circulator
Request a Quote
Description
800 to 1000MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator for 800 to 1000MHz operating range with insertion loss of 0.4 dB, isolation of 20 dB, VSWR of 1.25, and power handling of 100 W forward and 100 W reverse for the SMA-F version, or 200 W forward and 200 W reverse for the N-F version, operating from -30°C to +70°C. Available in SMA-F or N-F connector types with a mechanical dimension of 34.0 mm by 22.0 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Coaxial circulator for 800 to 1000MHz operating range with insertion loss of 0.4 dB, isolation of 20 dB, VSWR of 1.25, and power handling of 100 W forward and 100 W reverse for the SMA-F version, or 200 W forward and 200 W reverse for the N-F version, operating from -30°C to +70°C. Available in SMA-F or N-F connector types with a mechanical dimension of 34.0 mm by 22.0 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator 800 to 1000MHz - UIYBCC3434A - UIY Inc.
Shenzhen, China
Coaxial Circulator 800 to 1000MHz
UIYBCC3434A
Coaxial Circulator 800 to 1000MHz UIYBCC3434A
800 to 1000MHz – Coaxial Circulator

800 to 1000MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC3434A
Product Name Coaxial Circulator 800 to 1000MHz
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
Frequency Range: 800 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 300 to 1500MHz 500W - UIYDI5356A - UIY Inc.
Specs
Component Isolator
Package Size 53mm x 56mm x 20mm
Frequency Range: 300 to 1500 MHz
View Details
Broadband Circulator Coaxial 1.7 to 3.5GHz - UIYBCC4040A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Waveguide Isolator 27 to 31GHz - UIYWI2262A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.5mm x 62.9mm x 25.9mm
View Details
4 Port Dual Junction Coaxial Circulator 4 to 8GHz - UIYBCC4222A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
View Details