UIY Inc. 2 to 8GHz – 2 Way Power Divider/Splitter UIY2PD2828D

Description
2 to 8GHz – 2 Way Power Divider/Splitter
Request a Quote Datasheet
Description
2 to 8GHz – 2 Way Power Divider/Splitter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828D - UIY Inc.
Shenzhen, China
2 to 8GHz – 2 Way Power Divider/Splitter
UIY2PD2828D
2 to 8GHz – 2 Way Power Divider/Splitter UIY2PD2828D
2 to 8GHz – 2 Way Power Divider/Splitter

2 to 8GHz – 2 Way Power Divider/Splitter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number UIY2PD2828D
Product Name 2 to 8GHz – 2 Way Power Divider/Splitter
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD3033A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details
18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details
400 to 800MHz – 2 Way Power Divider/Splitter - UIY2PD6645A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors BNC; BNC
View Details
350 to 6000MHz – 2 Way Power Divider/Splitter - UIY2PD4273A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details