Tymphany Corporation XT Tweeter, 3/4" (19 mm), dual ring radiator, 4-hole round faceplate, 4 ohm XT19TD00-04

Description
Peerless Gold Tweeters (XT19TD00-04) XT Tweeter, 3/4" (19 mm), dual ring radiator, 4-hole round faceplate, 4 ohm
Description
Peerless Gold Tweeters (XT19TD00-04) XT Tweeter, 3/4" (19 mm), dual ring radiator, 4-hole round faceplate, 4 ohm

Suppliers

Company
Product
Description
Supplier Links
XT Tweeter, 3/4
Cupertino, CA, USA
XT Tweeter, 3/4" (19 mm), dual ring radiator, 4-hole round faceplate, 4 ohm
XT19TD00-04
XT Tweeter, 3/4" (19 mm), dual ring radiator, 4-hole round faceplate, 4 ohm XT19TD00-04
Peerless Gold Tweeters (XT19TD00-04) XT Tweeter, 3/4" (19 mm), dual ring radiator, 4-hole round faceplate, 4 ohm

Peerless Gold Tweeters (XT19TD00-04)
XT Tweeter, 3/4" (19 mm), dual ring radiator, 4-hole round faceplate, 4 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number XT19TD00-04
Product Name XT Tweeter, 3/4" (19 mm), dual ring radiator, 4-hole round faceplate, 4 ohm
Nominal Power 120 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
D Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 92.5 dB
Resonance Frequency 720 Hz
View Details