Tymphany Corporation Speakers TC7FD00-04

Description
3.95 Ohms Full Range Speaker 20W 130Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
3.95 Ohms Full Range Speaker 20W 130Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 1699-TC7FD00-04-ND - DigiKey
Thief River Falls, MN, United States
3.95 Ohms Full Range Speaker 20W 130Hz ~ 20kHz Top Round, Square Frame

3.95 Ohms Full Range Speaker 20W 130Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 1699-TC7FD00-04-ND
Product Name Speakers
Resonance Frequency 143 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102756 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
Speakers - FSL-1020R02-08S-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 68 Hz
View Details
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details