Triad Magnetics PC Mount World Series™ Power Transformers VPP24-420

Description
Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less
Request a Quote Datasheet
Description
Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount World Series™ Power Transformers - VPP24-420 - Triad Magnetics
Perris, California, United States
PC Mount World Series™ Power Transformers
VPP24-420
PC Mount World Series™ Power Transformers VPP24-420
Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less

Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less

Supplier's Site
Power Transformers - 237-1057-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1057-ND
Power Transformers 237-1057-ND
PWR XFMR LAMINATED 10VA TH

PWR XFMR LAMINATED 10VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
VPP24-420
Transformers - Power Transformers VPP24-420
PWR XFMR LAMINATED 10VA TH

PWR XFMR LAMINATED 10VA TH

Supplier's Site
Power Transformer; Pcb Transformer Type Triad Magnetics - 93F8765 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Pcb Transformer Type Triad Magnetics
93F8765
Power Transformer; Pcb Transformer Type Triad Magnetics 93F8765
POWER TRANSFORMER; PCB Transformer Type:Dual Bobbin; Secondary Voltages:2 x 12V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:840mA; Isolation Voltage:4kV RoHS Compliant: Yes

POWER TRANSFORMER; PCB Transformer Type:Dual Bobbin; Secondary Voltages:2 x 12V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:840mA; Isolation Voltage:4kV RoHS Compliant: Yes

Supplier's Site
Transformer;10VA;Sec:Ser 0.42A, Par 0.84A;Pri:115/230V;Sec:Ser 24VCT, Par 12V;PC - 70218383 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;10VA;Sec:Ser 0.42A, Par 0.84A;Pri:115/230V;Sec:Ser 24VCT, Par 12V;PC
70218383
Transformer;10VA;Sec:Ser 0.42A, Par 0.84A;Pri:115/230V;Sec:Ser 24VCT, Par 12V;PC 70218383
TRIAD Magnetics PC mount world Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC Mount transformers are available with ratings from 2.5 VA to 56.0 VA and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and international standards including CSA, IEC, VDE and UL requirements, and, therefore, have universal application. Technical Notes: 1. Hi pot tested at 4000 RMS. 2. Both primary and secondary coils may be connected as either series or parallel, but both must be used simultaneously. Specifications. Primary: 115/230 V, 50/60 Hz. VA Ranges: 2.5 to 56.0.

TRIAD Magnetics PC mount world Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC Mount transformers are available with ratings from 2.5 VA to 56.0 VA and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and international standards including CSA, IEC, VDE and UL requirements, and, therefore, have universal application. Technical Notes: 1. Hi pot tested at 4000 RMS. 2. Both primary and secondary coils may be connected as either series or parallel, but both must be used simultaneously. Specifications. Primary: 115/230 V, 50/60 Hz. VA Ranges: 2.5 to 56.0.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPP24-420 237-1057-ND VPP24-420 93F8765 70218383
Product Name PC Mount World Series™ Power Transformers Power Transformers Transformers - Power Transformers Power Transformer; Pcb Transformer Type Triad Magnetics Transformer;10VA;Sec:Ser 0.42A, Par 0.84A;Pri:115/230V;Sec:Ser 24VCT, Par 12V;PC
Transformer Type Isolation Power Transformer Laminated Core Isolation Impedance Matching Transformer; Isolation
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Power Rating (VA) 10 VA 10 VA 10 VA 10 VA
Standards / Compliance CSA; UL; CSA IEC TUV UL CSA; UL; VDE
Unlock Full Specs
to access all available technical data