Triad Magnetics PC Mount Flat Pack™ Power Transformers FP40-150

Description
The FP40-150 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet
Description
The FP40-150 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP40-150 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP40-150
PC Mount Flat Pack™ Power Transformers FP40-150
The FP40-150 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP40-150 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - FP40-150-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
FP40-150-ND
Power Transformers FP40-150-ND
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Buy Now Datasheet
Transformer, Iso, 2 X 20V, 6Va; Pcb Transformer Type Triad Magnetics - 31C7131 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 20V, 6Va; Pcb Transformer Type Triad Magnetics
31C7131
Transformer, Iso, 2 X 20V, 6Va; Pcb Transformer Type Triad Magnetics 31C7131
TRANSFORMER, ISO, 2 X 20V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 20V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:150mA; Isolation Voltage:2kV RoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 20V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 20V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:150mA; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
FP40-150
Transformers - Power Transformers FP40-150
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers
Product Number FP40-150 FP40-150-ND 31C7131 FP40-150
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Transformer, Iso, 2 X 20V, 6Va; Pcb Transformer Type Triad Magnetics Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 6 VA 6 VA 6 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F3-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-1250-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers
Class-2 Power Control Transformers - TCT40-05E07AB - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Input Voltage 120 to 240 volts
Output Voltage 24 volts
View Details
6 suppliers
Multiple Secondary Chassis Mount Power Transformers - F-235Z - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Output Voltage 12 volts
View Details
4 suppliers