Triad Magnetics PC Mount Split Pack™ Power Transformers F20-120

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - F20-120 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
F20-120
PC Mount Split Pack™ Power Transformers F20-120
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1811-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1811-ND
Power Transformers 237-1811-ND
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Buy Now Datasheet
Power Xfmr 20.0Vct@0.120A Ul/cul 115V Split Pack Pcb Mount/f20-120 Rohs Compliant Triad Magnetics - 93F9895 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 20.0Vct@0.120A Ul/cul 115V Split Pack Pcb Mount/f20-120 Rohs Compliant Triad Magnetics
93F9895
Power Xfmr 20.0Vct@0.120A Ul/cul 115V Split Pack Pcb Mount/f20-120 Rohs Compliant Triad Magnetics 93F9895
POWER XFMR 20.0Vct@0.120A UL/cUL 115V SPLIT PACK PCB MOUNT/F20-120 RoHS Compliant: Yes

POWER XFMR 20.0Vct@0.120A UL/cUL 115V SPLIT PACK PCB MOUNT/F20-120 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
F20-120
Transformers - Power Transformers F20-120
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F20-120 237-1811-ND 93F9895 F20-120
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Power Xfmr 20.0Vct@0.120A Ul/cul 115V Split Pack Pcb Mount/f20-120 Rohs Compliant Triad Magnetics Transformers - Power Transformers
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 volts 115 volts
Output Voltage 10 volts 10 to 20 volts 10 to 20 volts
Power Rating (VA) 2.5 VA 2.5 VA 2.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - FS28-700-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
3 suppliers
Chassis Mount Power Control Transformers - F-211Z - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
Power Transformers - F-1000U-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chassis
Construction Laminate
View Details
2 suppliers