Triad Magnetics 7.17 Inch (in) Length Medical Grade Isolation Power Transformer MD-1000-U

Description
These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with Class F (155º) insulation system. The enclosure is made of steel and powder coated white.
Request a Quote Datasheet
Description
These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with Class F (155º) insulation system. The enclosure is made of steel and powder coated white.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.17 Inch (in) Length Medical Grade Isolation Power Transformer - MD-1000-U - Triad Magnetics
Perris, California, United States
7.17 Inch (in) Length Medical Grade Isolation Power Transformer
MD-1000-U
7.17 Inch (in) Length Medical Grade Isolation Power Transformer MD-1000-U
These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with Class F (155º) insulation system. The enclosure is made of steel and powder coated white.

These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with Class F (155º) insulation system. The enclosure is made of steel and powder coated white.

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - 237-2073-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
237-2073-ND
Isolation Transformers and Autotransformers, Step Up, Step Down 237-2073-ND
XFRMR MED GRADE ISOL 1000VA

XFRMR MED GRADE ISOL 1000VA

Buy Now Datasheet
Transformer, Isolation, 120V, 1Kva; Input Voltage Triad Magnetics - 72Y5053 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 120V, 1Kva; Input Voltage Triad Magnetics
72Y5053
Transformer, Isolation, 120V, 1Kva; Input Voltage Triad Magnetics 72Y5053
TRANSFORMER, ISOLATION, 120V, 1KVA; Input Voltage:120V; Output Voltage:120V; Power Rating:1kVA; Output Current:8.33A; IP Rating:-; Plug Type:NEMA 5-15P; Cord Length - Metric:3.35m; Product Range:MD Series; Current Rating:8.33A RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 120V, 1KVA; Input Voltage:120V; Output Voltage:120V; Power Rating:1kVA; Output Current:8.33A; IP Rating:-; Plug Type:NEMA 5-15P; Cord Length - Metric:3.35m; Product Range:MD Series; Current Rating:8.33A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
MD-1000-U
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down MD-1000-U
MED GRADE ENC ISOLATION XFORMR

MED GRADE ENC ISOLATION XFORMR

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Transformers Transformers Transformers
Product Number MD-1000-U 237-2073-ND 72Y5053 MD-1000-U
Product Name 7.17 Inch (in) Length Medical Grade Isolation Power Transformer Isolation Transformers and Autotransformers, Step Up, Step Down Transformer, Isolation, 120V, 1Kva; Input Voltage Triad Magnetics Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 120 volts 120 volts 120 volts 120 volts
Power Rating (VA) 1000 VA 1000 VA 1000 VA
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount World Series™ Power Transformers - VPP28-180 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F24-800 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
4 suppliers
Multiple Secondary Chassis Mount Power Transformers - F-198U - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Output Voltage 15 volts
View Details
4 suppliers
Toroidal Mount World Series™ Power Transformers - VPT100-10000 - Triad Magnetics
Specs
Mounting Chassis
Construction Toroidal Core
Input Voltage 115 to 230 volts
View Details
4 suppliers