The Triad Magnetics Class 2 Transformer, part number 98M4366, is designed for applications requiring safety and reliability, such as HVAC systems, control boards, and lighting. It has a maximum power rating of 40VA and offers multiple input voltage options: 120V, 208V, and 240V at 50/60 Hz. The transformer provides a 12V output at 3.34 amps, with a typical voltage regulation of 15% from full load to no load. The construction features a three flange bobbin design with side-by-side winding of primaries and secondaries to minimize capacitive coupling. It includes quick disconnect tabs for both input and output connections, facilitating easy installation. The unit weighs 1.5 lbs and has a temperature rise of less than 40°C under typical operating conditions. This transformer is UL and cUL recognized, meeting the standards for Class 2 transformers, and is RoHS compliant as of its manufacturing date in February 2005. It is suitable for applications where compliance with safety standards is essential.
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 40VA CHAS MT
CLASS 2 TRANSFORMER - INPUT: 120/208/240, 50/60 Hz OUTPUT: 12V @ 40VA, QUICK CONNECT TERMINALS ON TOP RoHS Compliant: Yes
PWR XFMR LAMINATED 40VA CHAS MT
Industrial Transformers CLASS 2 TRANSFORMER - INPUT: 120/208/240, 50/60 Hz OUTPUT: 12V @ 40VA, QUICK CONNECT TERMINALS ON TOP
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers | Transformers |
| Product Number | TCT40-07E07AE | TCT40-07E07AE-ND | 98M4366 | TCT40-07E07AE | TCT40-07E07AE |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Class 2 Transformer Input Triad Magnetics | Transformers - Power Transformers | Industrial Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 120 to 240 volts | 120 to 240 volts | |||
| Output Voltage | 12 volts | 12 volts | 12 volts | ||
| Power Rating (VA) | 40 VA | 40 VA | 40 VA |